Win Source Part Number: 1232476-H825K5BYA
Category: Resistors>Through Hole Resistors
Series: Holco, Holsworthy
Features: Pulse Withstanding
Package: Bulk
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 25.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.283" L (2.50mm x 7.20mm)
Alternative Parts (Cross-Reference): 3-1879665-1;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 3-1879665-1,3-187966
Base Product Number: H8
Metal Film Resistor, 25.5kR, 0.1%, 350V, 0.25W, Axial Product overview: H825K5BYA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 350V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H825K5BYA can be used for catalog matching and distributor lookup.
25.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Through Hole Metal Film Resistor, H8 Series, 25.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1232476-H825K5BYA | 53-H825K5BYA | H825K5BYA-ND | 34R3743 |
| Product Name | Resistors - Through Hole Resistors | 350V 0.25W Resistor | Through Hole Resistors | Through Hole Metal Film Resistor, H8 Series, 25.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 25500 ohms | 25500 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | ||
| Power Rating | 0.2500 watts | 0.2500 watts |