TE Connectivity Through Hole Resistors H8255KBYA

Description
255 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
255 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8255KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8255KBYA-ND
Through Hole Resistors H8255KBYA-ND
255 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

255 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 255K, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity - 01AH0653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity
01AH0653
Res, 255K, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity 01AH0653
RES, 255K, 0.25W, AXIAL, METAL FILM; Resistance:255kohm; Product Range:Holco Series; Power Rating:0.25W; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 255K, 0.25W, AXIAL, METAL FILM; Resistance:255kohm; Product Range:Holco Series; Power Rating:0.25W; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H8255KBYA-ND 01AH0653
Product Name Through Hole Resistors Res, 255K, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details