TE Connectivity Through Hole Resistors H823K7BYA

Description
23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H823K7BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H823K7BYA-ND
Through Hole Resistors H823K7BYA-ND
23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017822
Through Hole Resistors 7017822
TE Connectivity H823K7BYA Resistor

TE Connectivity H823K7BYA Resistor

Supplier's Site
Through Hole Resistors - 7017822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017822P
Through Hole Resistors 7017822P
TE Connectivity H823K7BYA Resistor

TE Connectivity H823K7BYA Resistor

Supplier's Site
Through Hole Resistors - 1642043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642043
Through Hole Resistors 1642043
TE Connectivity H823K7BYA Resistor

TE Connectivity H823K7BYA Resistor

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 23.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9228 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 23.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9228
Through Hole Metal Film Resistor, H8 Series, 23.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9228
Through Hole Metal Film Resistor, H8 Series, 23.7 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 23.7 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H823K7BYA-ND 7017822 7017822P 59R9228
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 23.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details