TE Connectivity Through Hole Resistors H823K2BYA

Description
23.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
23.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H823K2BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H823K2BYA-ND
Through Hole Resistors H823K2BYA-ND
23.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

23.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 23.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9227 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 23.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9227
Through Hole Metal Film Resistor, H8 Series, 23.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9227
Through Hole Metal Film Resistor, H8 Series, 23.2 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 23.2 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H823K2BYA-ND 59R9227
Product Name Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 23.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details