H822RFZA -- H8 22R 1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 22R 1% 100Ppm Holsworthy - Te Connectivity
H822RFZA
Description
H8 22R 1% 100PPM
Description
H8 22R 1% 100PPM
Suppliers
H8 22R 1% 100Ppm Holsworthy - Te Connectivity
95X7418
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7418 |
|
Product Name
|
H8 22R 1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details