H822RFCA -- H8 22R 1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 22R 1% 50Ppm Holsworthy - Te Connectivity
H822RFCA
Description
H8 22R 1% 50PPM
Description
H8 22R 1% 50PPM
Suppliers
H8 22R 1% 50Ppm Holsworthy - Te Connectivity
95X7415
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7415 |
|
Product Name
|
H8 22R 1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details