TE Connectivity H8 22K6 0.5% 50Ppm Holsworthy - Te Connectivity H822K6DCA

Description
H8 22K6 0.5% 50PPM
Description
H8 22K6 0.5% 50PPM

Suppliers

Company
Product
Description
Supplier Links
H8 22K6 0.5% 50Ppm Holsworthy - Te Connectivity - 95X7412 - Newark, An Avnet Company
Chicago, IL, United States
H8 22K6 0.5% 50Ppm Holsworthy - Te Connectivity
95X7412
H8 22K6 0.5% 50Ppm Holsworthy - Te Connectivity 95X7412
H8 22K6 0.5% 50PPM

H8 22K6 0.5% 50PPM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X7412
Product Name H8 22K6 0.5% 50Ppm Holsworthy - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details