22.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
TE Connectivity H822K1BYA Resistor
TE Connectivity H822K1BYA Resistor
TE Connectivity H822K1BYA Resistor
THROUGH HOLE METAL FILM RESISTOR, H8 SERIES, 22.1 KOHM, 250 MW, - 0.1, 350 V, AXIAL LEADED ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | H822K1BYA-ND | 7017812 | 7017812P | 59R9221 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, H8 Series, 22.1 Kohm, 250 Mw, 0.1, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % |