H821R5BZA -- H8 21R5 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 21R5 0.1% 100Ppm Holsworthy - Te Connectivity
H821R5BZA
Description
H8 21R5 0.1% 100PPM
Description
H8 21R5 0.1% 100PPM
Suppliers
H8 21R5 0.1% 100Ppm Holsworthy - Te Connectivity
95X7377
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7377 |
|
Product Name
|
H8 21R5 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details