TE Connectivity Through Hole Resistors H821KBYA

Description
TE Connectivity H821KBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H821KBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017819
Through Hole Resistors 7017819
TE Connectivity H821KBYA Resistor

TE Connectivity H821KBYA Resistor

Supplier's Site
Through Hole Resistors - 7017819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017819P
Through Hole Resistors 7017819P
TE Connectivity H821KBYA Resistor

TE Connectivity H821KBYA Resistor

Supplier's Site
Through Hole Resistors - 1642038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642038
Through Hole Resistors 1642038
TE Connectivity H821KBYA Resistor

TE Connectivity H821KBYA Resistor

Supplier's Site
Through Hole Resistors - H821KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H821KBYA-ND
Through Hole Resistors H821KBYA-ND
21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 21 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9215 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 21 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9215
Through Hole Metal Film Resistor, H8 Series, 21 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9215
Through Hole Metal Film Resistor, H8 Series, 21 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 21 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017819 7017819P H821KBYA-ND 59R9215
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 21 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Resistance Range 21000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers