200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
TE Connectivity H8200KBYA Resistor
TE Connectivity H8200KBYA Resistor
TE Connectivity H8200KBYA Resistor
RESISTOR, 200KOHM, 250mW, 0.1%, AXIAL; Resistance:200kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | H8200KBYA-ND | 7018124 | 7018124P | 34R3715 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, 200Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |