H81M0DYA -- H8 1M0 0.5% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 1M0 0.5% 15Ppm Holsworthy - Te Connectivity
H81M0DYA
Description
H8 1M0 0.5% 15PPM
Description
H8 1M0 0.5% 15PPM
Suppliers
H8 1M0 0.5% 15Ppm Holsworthy - Te Connectivity
95X6502
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6502 |
|
Product Name
|
H8 1M0 0.5% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers