TE Connectivity Through Hole Resistors H81M0BYA

Description
TE Connectivity H81M0BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H81M0BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7018207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018207
Through Hole Resistors 7018207
TE Connectivity H81M0BYA Resistor

TE Connectivity H81M0BYA Resistor

Supplier's Site
Through Hole Resistors - 7018207P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018207P
Through Hole Resistors 7018207P
TE Connectivity H81M0BYA Resistor

TE Connectivity H81M0BYA Resistor

Supplier's Site
Through Hole Resistors - 1649006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1649006
Through Hole Resistors 1649006
TE Connectivity H81M0BYA Resistor

TE Connectivity H81M0BYA Resistor

Supplier's Site
Through Hole Resistors - A105689-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105689-ND
Through Hole Resistors A105689-ND
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 1Mohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Mohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3608
Resistor, 1Mohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3608
RESISTOR, 1MOHM, 250mW, 0.1%, AXIAL; Resistance:1Mohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 1MOHM, 250mW, 0.1%, AXIAL; Resistance:1Mohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 1 Mohm, 250 Mw, 0.1, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9104 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 1 Mohm, 250 Mw, 0.1, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9104
Through Hole Metal Film Resistor, H8 Series, 1 Mohm, 250 Mw, 0.1, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9104
THROUGH HOLE METAL FILM RESISTOR, H8 SERIES, 1 MOHM, 250 MW, - 0.1, 350 V, AXIAL LEADED

THROUGH HOLE METAL FILM RESISTOR, H8 SERIES, 1 MOHM, 250 MW, - 0.1, 350 V, AXIAL LEADED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7018207 7018207P A105689-ND 34R3608 59R9104
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 1Mohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity Through Hole Metal Film Resistor, H8 Series, 1 Mohm, 250 Mw, 0.1, 350 V, Axial Leaded Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers