TE Connectivity Through Hole Resistors H81K24BYA

Description
TE Connectivity H81K24BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H81K24BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017412P
Through Hole Resistors 7017412P
TE Connectivity H81K24BYA Resistor

TE Connectivity H81K24BYA Resistor

Supplier's Site
Through Hole Resistors - 1616239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616239
Through Hole Resistors 1616239
TE Connectivity H81K24BYA Resistor

TE Connectivity H81K24BYA Resistor

Supplier's Site
Through Hole Resistors - H81K24BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H81K24BYA-ND
Through Hole Resistors H81K24BYA-ND
1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 1.24 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3588 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 1.24 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3588
Through Hole Metal Film Resistor, H8 Series, 1.24 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3588
Through Hole Metal Film Resistor, H8 Series, 1.24 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 1.24 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017412P 1616239 H81K24BYA-ND 34R3588
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 1.24 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 1240 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details