TE Connectivity Through Hole Resistors H81K18BYA

Description
TE Connectivity H81K18BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H81K18BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017415
Through Hole Resistors 7017415
TE Connectivity H81K18BYA Resistor

TE Connectivity H81K18BYA Resistor

Supplier's Site
Through Hole Resistors - 7017415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017415P
Through Hole Resistors 7017415P
TE Connectivity H81K18BYA Resistor

TE Connectivity H81K18BYA Resistor

Supplier's Site
Through Hole Resistors - 1615572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615572
Through Hole Resistors 1615572
TE Connectivity H81K18BYA Resistor

TE Connectivity H81K18BYA Resistor

Supplier's Site
Through Hole Resistors - H81K18BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H81K18BYA-ND
Through Hole Resistors H81K18BYA-ND
1.18 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

1.18 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 1.18 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3586 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 1.18 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3586
Through Hole Metal Film Resistor, H8 Series, 1.18 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3586
Through Hole Metal Film Resistor, H8 Series, 1.18 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 1.18 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017415 7017415P H81K18BYA-ND 34R3586
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 1.18 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1180 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers