TE Connectivity Through Hole Resistors H81K0BYA

Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105699-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105699-ND
Through Hole Resistors A105699-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 1251196P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251196P
Through Hole Resistors 1251196P
TE Connectivity H81K0BYA Resistor

TE Connectivity H81K0BYA Resistor

Supplier's Site
Through Hole Resistors - 1251196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251196
Through Hole Resistors 1251196
TE Connectivity H81K0BYA Resistor

TE Connectivity H81K0BYA Resistor

Supplier's Site
Through Hole Resistors - 1639317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639317
Through Hole Resistors 1639317
TE Connectivity H81K0BYA Resistor

TE Connectivity H81K0BYA Resistor

Supplier's Site
Resistor, 1Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3579
Resistor, 1Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3579
RESISTOR, 1KOHM, 250mW, 0.1%, AXIAL; Resistance:1kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 1KOHM, 250mW, 0.1%, AXIAL; Resistance:1kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105699-ND 1251196P 1251196 34R3579
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 1Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details