H819R6DZA -- H8 19R6 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 19R6 0.5% 100Ppm Holsworthy - Te Connectivity
H819R6DZA
Description
H8 19R6 0.5% 100PPM
Description
H8 19R6 0.5% 100PPM
Suppliers
H8 19R6 0.5% 100Ppm Holsworthy - Te Connectivity
95X7183
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7183 |
|
Product Name
|
H8 19R6 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details