TE Connectivity Through Hole Resistors H817K4BYA

Description
17.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
17.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H817K4BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H817K4BYA-ND
Through Hole Resistors H817K4BYA-ND
17.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

17.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017783
Through Hole Resistors 7017783
TE Connectivity H817K4BYA Resistor

TE Connectivity H817K4BYA Resistor

Supplier's Site
Through Hole Resistors - 7017783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017783P
Through Hole Resistors 7017783P
TE Connectivity H817K4BYA Resistor

TE Connectivity H817K4BYA Resistor

Supplier's Site
Through Hole Resistors - 1615576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615576
Through Hole Resistors 1615576
TE Connectivity H817K4BYA Resistor

TE Connectivity H817K4BYA Resistor

Supplier's Site
Resistor, 17.4Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17.4Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3678
Resistor, 17.4Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3678
RESISTOR, 17.4KOHM, 250mW, 0.1%, AXIAL; Resistance:17.4kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 17.4KOHM, 250mW, 0.1%, AXIAL; Resistance:17.4kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H817K4BYA-ND 7017783 7017783P 34R3678
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 17.4Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details