H815RBZA -- H8 15R 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 15R 0.1% 100Ppm Holsworthy - Te Connectivity
H815RBZA
Description
H8 15R 0.1% 100PPM
Description
H8 15R 0.1% 100PPM
Suppliers
H8 15R 0.1% 100Ppm Holsworthy - Te Connectivity
95X6936
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6936 |
|
Product Name
|
H8 15R 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details