TE Connectivity Through Hole Resistors H8150RBYA

Description
TE Connectivity H8150RBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8150RBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017121
Through Hole Resistors 7017121
TE Connectivity H8150RBYA Resistor

TE Connectivity H8150RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017121P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017121P
Through Hole Resistors 7017121P
TE Connectivity H8150RBYA Resistor

TE Connectivity H8150RBYA Resistor

Supplier's Site
Through Hole Resistors - 1614378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614378
Through Hole Resistors 1614378
TE Connectivity H8150RBYA Resistor

TE Connectivity H8150RBYA Resistor

Supplier's Site
Through Hole Resistors - H8150RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8150RBYA-ND
Through Hole Resistors H8150RBYA-ND
150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 150 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3664 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 150 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3664
Through Hole Metal Film Resistor, H8 Series, 150 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3664
Through Hole Metal Film Resistor, H8 Series, 150 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 150 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017121 7017121P H8150RBYA-ND 34R3664
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 150 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 150 ohms 150 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details