H814R3BYA -- H8 14R3 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 14R3 0.1% 15Ppm Holsworthy - Te Connectivity
H814R3BYA
Description
H8 14R3 0.1% 15PPM
Description
H8 14R3 0.1% 15PPM
Suppliers
H8 14R3 0.1% 15Ppm Holsworthy - Te Connectivity
95X6876
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6876 |
|
Product Name
|
H8 14R3 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details