H8140RDZA -- H8 140R 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 140R 0.5% 100Ppm Holsworthy - Te Connectivity
H8140RDZA
Description
H8 140R 0.5% 100PPM
Description
H8 140R 0.5% 100PPM
Suppliers
H8 140R 0.5% 100Ppm Holsworthy - Te Connectivity
95X6896
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6896 |
|
Product Name
|
H8 140R 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details