H8130KFDA -- H8 130K 1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 130K 1% 25Ppm Holsworthy - Te Connectivity
H8130KFDA
Description
H8 130K 1% 25PPM
Description
H8 130K 1% 25PPM
Suppliers
H8 130K 1% 25Ppm Holsworthy - Te Connectivity
95X6823
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6823 |
|
Product Name
|
H8 130K 1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Rectangular Connectors, Heavy Duty
View Details