The Resistor, 12K, 0.25W, Metal Film, Axial from the HOLCO Series is designed for precision applications in industrial and military environments. It features a resistance value of 12 kΩ with a power rating of 250 mW and a voltage rating of 350 V. The resistor offers a tolerance of ±1% and is constructed using metal film technology, which provides low temperature coefficient of resistance (TCR) options down to 5 ppm/°C. The device is encapsulated with a conformal epoxy coating for enhanced environmental and mechanical protection. It is suitable for a wide temperature range from -55°C to +155°C and demonstrates long-term stability with minimal drift over time. This resistor is RoHS compliant, making it suitable for environmentally conscious designs.
12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
RES, 12K, 0.25W, METAL FILM, AXIAL; Resistance:12kohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | H812KFDA-ND | 95X6700 |
| Product Name | Through Hole Resistors | Res, 12K, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % |