TE Connectivity Through Hole Resistors H8124KBYA

Description
124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8124KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8124KBYA-ND
Through Hole Resistors H8124KBYA-ND
124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 124 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9134 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 124 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9134
Through Hole Metal Film Resistor, H8 Series, 124 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9134
Through Hole Metal Film Resistor, H8 Series, 124 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 124 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H8124KBYA-ND 59R9134
Product Name Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 124 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details