TE Connectivity Through Hole Resistors H8121RBYA

Description
121 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8121RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8121RBYA-ND
Through Hole Resistors H8121RBYA-ND
121 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

121 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017092
Through Hole Resistors 7017092
TE Connectivity H8121RBYA Resistor

TE Connectivity H8121RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017092P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017092P
Through Hole Resistors 7017092P
TE Connectivity H8121RBYA Resistor

TE Connectivity H8121RBYA Resistor

Supplier's Site
Through Hole Resistors - 1641204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641204
Through Hole Resistors 1641204
TE Connectivity H8121RBYA Resistor

TE Connectivity H8121RBYA Resistor

Supplier's Site
Resistor, 121 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 121 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3637
Resistor, 121 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3637
RESISTOR, 121 OHM, 250mW, 0.001, AXIAL; Resistance:121ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 121 OHM, 250mW, 0.001, AXIAL; Resistance:121ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H8121RBYA-ND 7017092 7017092P 34R3637
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 121 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details