TE Connectivity Through Hole Resistors H811K3BYA

Description
11.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
11.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H811K3BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H811K3BYA-ND
Through Hole Resistors H811K3BYA-ND
11.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

11.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 11.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3622 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 11.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3622
Through Hole Metal Film Resistor, H8 Series, 11.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3622
Through Hole Metal Film Resistor, H8 Series, 11.3 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 11.3 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H811K3BYA-ND 34R3622
Product Name Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 11.3 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details