H810R2BZA -- H8 10R2 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 10R2 0.1% 100Ppm Holsworthy - Te Connectivity
H810R2BZA
Description
H8 10R2 0.1% 100PPM
Description
H8 10R2 0.1% 100PPM
Suppliers
H8 10R2 0.1% 100Ppm Holsworthy - Te Connectivity
95X6545
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6545 |
|
Product Name
|
H8 10R2 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details