TE Connectivity Through Hole Resistors H810KBYA

Description
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105700-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105700-ND
Through Hole Resistors A105700-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017709
Through Hole Resistors 7017709
TE Connectivity H810KBYA Resistor

TE Connectivity H810KBYA Resistor

Supplier's Site
Resistor, 10Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3609
Resistor, 10Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3609
RESISTOR, 10KOHM, 250mW, 0.1%, AXIAL; Resistance:10kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 10KOHM, 250mW, 0.1%, AXIAL; Resistance:10kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105700-ND 7017709 34R3609
Product Name Through Hole Resistors Through Hole Resistors Resistor, 10Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details