TE Connectivity Through Hole Resistors H810K7BYA

Description
10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H810K7BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H810K7BYA-ND
Through Hole Resistors H810K7BYA-ND
10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017715
Through Hole Resistors 7017715
TE Connectivity H810K7BYA Resistor

TE Connectivity H810K7BYA Resistor

Supplier's Site
Through Hole Resistors - 7017715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017715P
Through Hole Resistors 7017715P
TE Connectivity H810K7BYA Resistor

TE Connectivity H810K7BYA Resistor

Supplier's Site
Through Hole Resistors - 1641988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641988
Through Hole Resistors 1641988
TE Connectivity H810K7BYA Resistor

TE Connectivity H810K7BYA Resistor

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 10.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3612 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 10.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3612
Through Hole Metal Film Resistor, H8 Series, 10.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3612
Through Hole Metal Film Resistor, H8 Series, 10.7 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 10.7 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H810K7BYA-ND 7017715 7017715P 34R3612
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 10.7 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details