TE Connectivity Through Hole Resistors H810K2BYA

Description
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H810K2BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H810K2BYA-ND
Through Hole Resistors H810K2BYA-ND
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 10.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3610 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 10.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3610
Through Hole Metal Film Resistor, H8 Series, 10.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3610
Through Hole Metal Film Resistor, H8 Series, 10.2 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 10.2 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H810K2BYA-ND 34R3610
Product Name Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 10.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers