H8107RBDA -- H8 107R 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 107R 0.1% 25Ppm Holsworthy - Te Connectivity
H8107RBDA
Description
H8 107R 0.1% 25PPM
Description
H8 107R 0.1% 25PPM
Suppliers
H8 107R 0.1% 25Ppm Holsworthy - Te Connectivity
95X6604
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6604 |
|
Product Name
|
H8 107R 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details