TE Connectivity Through Hole Resistors H8100RBYA

Description
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105698-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105698-ND
Through Hole Resistors A105698-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017068
Through Hole Resistors 7017068
TE Connectivity H8100RBYA Resistor

TE Connectivity H8100RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017068P
Through Hole Resistors 7017068P
TE Connectivity H8100RBYA Resistor

TE Connectivity H8100RBYA Resistor

Supplier's Site
Through Hole Resistors - 1649005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1649005
Through Hole Resistors 1649005
TE Connectivity H8100RBYA Resistor

TE Connectivity H8100RBYA Resistor

Supplier's Site
Resistor, 100 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3614 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3614
Resistor, 100 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3614
RESISTOR, 100 OHM, 250mW, 0.001, AXIAL; Resistance:100ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 100 OHM, 250mW, 0.001, AXIAL; Resistance:100ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105698-ND 7017068 7017068P 34R3614
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 100 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details