H8100RBDA -- H8 100R 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 100R 0.1% 25Ppm Holsworthy - Te Connectivity
H8100RBDA
Description
H8 100R 0.1% 25PPM
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
H8 100R 0.1% 25PPM
Suppliers
H8 100R 0.1% 25Ppm Holsworthy - Te Connectivity
95X6573
Supplier's Site
H8 100R 0.1% 25Ppm Holsworthy - Te Connectivity
43AJ8819
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6573 |
|
Product Name
|
H8 100R 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details