TE Connectivity Through Hole Resistors H8100RBBA

Description
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8100RBBA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8100RBBA-ND
Through Hole Resistors H8100RBBA-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 100R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity - 99AC9940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity
99AC9940
Res, 100R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity 99AC9940
RES, 100R, 0.25W, AXIAL, METAL FILM; Resistance:100ohm; Product Range:Holco Series; Power Rating:0.25W; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 100R, 0.25W, AXIAL, METAL FILM; Resistance:100ohm; Product Range:Holco Series; Power Rating:0.25W; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H8100RBBA-ND 99AC9940
Product Name Through Hole Resistors Res, 100R, 0.25W, Axial, Metal Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details