TE Connectivity H8100KBYA Resistor
TE Connectivity H8100KBYA Resistor
TE Connectivity H8100KBYA Resistor
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
RESISTOR, 100KOHM, 250mW, 0.1%, AXIAL; Resistance:100kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7018027 | 7018027P | A102351-ND | 34R3613 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, 100Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |