TE Connectivity Hood, Size 6B, Side Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity H6B-TS-M25

Description
HOOD, SIZE 6B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:TE HB Series Size 6B Heavy Duty Connectors RoHS Compliant: Yes
Description
HOOD, SIZE 6B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:TE HB Series Size 6B Heavy Duty Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 6B, Side Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity - 72Y2670 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 6B, Side Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
72Y2670
Hood, Size 6B, Side Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity 72Y2670
HOOD, SIZE 6B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:TE HB Series Size 6B Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIZE 6B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:TE HB Series Size 6B Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2670
Product Name Hood, Size 6B, Side Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details