TE Connectivity Hood, Size 6B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity H6B-TG-M25

Description
HOOD, SIZE 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Side Clip; Rectangular Shell Size:6B; For Use With:TE HB Series Size 6B Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, SIZE 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Side Clip; Rectangular Shell Size:6B; For Use With:TE HB Series Size 6B Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 6B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity - 72Y2669 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 6B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
72Y2669
Hood, Size 6B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity 72Y2669
HOOD, SIZE 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Side Clip; Rectangular Shell Size:6B; For Use With:TE HB Series Size 6B Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIZE 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Side Clip; Rectangular Shell Size:6B; For Use With:TE HB Series Size 6B Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2669
Product Name Hood, Size 6B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details