TE Connectivity Base, Size 6B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity H6B-AG

Description
BASE, SIZE 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:6B; Product Range:HDC Series RoHS Compliant: Yes
Datasheet
Description
BASE, SIZE 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:6B; Product Range:HDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Size 6B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity - 72Y2668 - Newark, An Avnet Company
Chicago, IL, United States
Base, Size 6B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
72Y2668
Base, Size 6B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity 72Y2668
BASE, SIZE 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:6B; Product Range:HDC Series RoHS Compliant: Yes

BASE, SIZE 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:6B; Product Range:HDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2668
Product Name Base, Size 6B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details