TE Connectivity Circular Conn, R/a Rcpt, 10Pos, Panel; Product Range Intercontec - Te Connectivity H56C204NN00003200000

Description
CIRCULAR CONN, R/A RCPT, 10POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONN, R/A RCPT, 10POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 10Pos, Panel; Product Range Intercontec - Te Connectivity - 35AJ1907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 10Pos, Panel; Product Range Intercontec - Te Connectivity
35AJ1907
Circular Conn, R/a Rcpt, 10Pos, Panel; Product Range Intercontec - Te Connectivity 35AJ1907
CIRCULAR CONN, R/A RCPT, 10POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A RCPT, 10POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1907
Product Name Circular Conn, R/a Rcpt, 10Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details