TE Connectivity Circular Conn, R/a Rcpt, 11Pos, Panel; Product Range Intercontec - Te Connectivity H56C005NN00003200000

Description
CIRCULAR CONN, R/A RCPT, 11POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONN, R/A RCPT, 11POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 11Pos, Panel; Product Range Intercontec - Te Connectivity - 35AJ1906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 11Pos, Panel; Product Range Intercontec - Te Connectivity
35AJ1906
Circular Conn, R/a Rcpt, 11Pos, Panel; Product Range Intercontec - Te Connectivity 35AJ1906
CIRCULAR CONN, R/A RCPT, 11POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A RCPT, 11POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1906
Product Name Circular Conn, R/a Rcpt, 11Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data