TE Connectivity Circular Connector, Rcpt, 11Pos, Flange; Product Range Intercontec - Te Connectivity H53C011NN00000200000

Description
CIRCULAR CONNECTOR, RCPT, 11POS, FLANGE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 11POS, FLANGE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 11Pos, Flange; Product Range Intercontec - Te Connectivity - 74AH0626 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 11Pos, Flange; Product Range Intercontec - Te Connectivity
74AH0626
Circular Connector, Rcpt, 11Pos, Flange; Product Range Intercontec - Te Connectivity 74AH0626
CIRCULAR CONNECTOR, RCPT, 11POS, FLANGE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 11POS, FLANGE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AH0626
Product Name Circular Connector, Rcpt, 11Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details