TE Connectivity Industrial Circular Connectors H52A206NN00480100000

Description
TE Connectivity H52A206NN00480100000
Request a Quote Datasheet
Description
TE Connectivity H52A206NN00480100000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515794
Industrial Circular Connectors 2515794
TE Connectivity H52A206NN00480100000

TE Connectivity H52A206NN00480100000

Supplier's Site
Industrial Circular Connectors - 2515793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515793
Industrial Circular Connectors 2515793
TE Connectivity H52A206NN00480100000

TE Connectivity H52A206NN00480100000

Supplier's Site
Circular Connector, Rcpt, 10Pos, Cable; Product Range Intercontec - Te Connectivity - 74AH0624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Pos, Cable; Product Range Intercontec - Te Connectivity
74AH0624
Circular Connector, Rcpt, 10Pos, Cable; Product Range Intercontec - Te Connectivity 74AH0624
CIRCULAR CONNECTOR, RCPT, 10POS, CABLE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 10POS, CABLE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515794 74AH0624
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 10Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1332 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers