TE Connectivity Circular Connector, Rcpt, 11Pos, Cable; Product Range Intercontec - Te Connectivity H52A008NN00590100000

Description
CIRCULAR CONNECTOR, RCPT, 11POS, CABLE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 11POS, CABLE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 11Pos, Cable; Product Range Intercontec - Te Connectivity - 74AH0623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 11Pos, Cable; Product Range Intercontec - Te Connectivity
74AH0623
Circular Connector, Rcpt, 11Pos, Cable; Product Range Intercontec - Te Connectivity 74AH0623
CIRCULAR CONNECTOR, RCPT, 11POS, CABLE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 11POS, CABLE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AH0623
Product Name Circular Connector, Rcpt, 11Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers