H4P8K66DZA -- H4P 8K66 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 8K66 0.5% 100Ppm Holsworthy - Te Connectivity
H4P8K66DZA
Description
H4P 8K66 0.5% 100PPM
Description
H4P 8K66 0.5% 100PPM
Suppliers
H4P 8K66 0.5% 100Ppm Holsworthy - Te Connectivity
95X3992
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3992 |
|
Product Name
|
H4P 8K66 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details