H4P820RFZA -- H4P 820R 1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 820R 1% 100Ppm Holsworthy - Te Connectivity
H4P820RFZA
Description
H4P 820R 1% 100PPM
Description
H4P 820R 1% 100PPM
Suppliers
H4P 820R 1% 100Ppm Holsworthy - Te Connectivity
95X4005
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4005 |
|
Product Name
|
H4P 820R 1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers