TE Connectivity Through Hole Resistors H4P820RFCA

Description
820 Ohms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
820 Ohms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H4P820RFCA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H4P820RFCA-ND
Through Hole Resistors H4P820RFCA-ND
820 Ohms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

820 Ohms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 820R, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity - 95X4004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
95X4004
Res, 820R, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity 95X4004
RES, 820R, 1W, METAL FILM, AXIAL; Resistance:820ohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 820R, 1W, METAL FILM, AXIAL; Resistance:820ohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H4P820RFCA-ND 95X4004
Product Name Through Hole Resistors Res, 820R, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details