H4P787KDZA -- H4P 787K 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 787K 0.5% 100Ppm Holsworthy - Te Connectivity
H4P787KDZA
Description
H4P 787K 0.5% 100PPM
Description
H4P 787K 0.5% 100PPM
Suppliers
H4P 787K 0.5% 100Ppm Holsworthy - Te Connectivity
95X3983
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3983 |
|
Product Name
|
H4P 787K 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details