H4P75KDZA -- H4P 75K 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 75K 0.5% 100Ppm Holsworthy - Te Connectivity
H4P75KDZA
Description
H4P 75K 0.5% 100PPM
Description
H4P 75K 0.5% 100PPM
Suppliers
H4P 75K 0.5% 100Ppm Holsworthy - Te Connectivity
95X3963
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3963 |
|
Product Name
|
H4P 75K 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers