H4P6K2FZA -- H4P 6K2 1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 6K2 1% 100Ppm Holsworthy - Te Connectivity
H4P6K2FZA
Description
H4P 6K2 1% 100PPM
Description
H4P 6K2 1% 100PPM
Suppliers
H4P 6K2 1% 100Ppm Holsworthy - Te Connectivity
95X3896
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3896 |
|
Product Name
|
H4P 6K2 1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers